multicomp PRO Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro MC003554

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:81.7mm; External Width - Metric:118mm; External Depth - Metric:187mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:81.7mm; External Width - Metric:118mm; External Depth - Metric:187mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4060 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
99AC4060
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro 99AC4060
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:81.7mm; External Width - Metric:118mm; External Depth - Metric:187mm; IP Rating:-; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:81.7mm; External Width - Metric:118mm; External Depth - Metric:187mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4060
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
Length 3.22 inch (81.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details