multicomp PRO Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro MC003550

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:38mm; External Depth - Metric:90mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:38mm; External Depth - Metric:90mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
99AC4056
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro 99AC4056
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:38mm; External Depth - Metric:90mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:38mm; External Depth - Metric:90mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4056
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details