multicomp PRO Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003498

Description
RES, 15K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9527
Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9527
RES, 15K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 15K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0066
Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0066
RES, 15K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 15K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9527
Product Name Res, 15K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details