multicomp PRO Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003480

Description
RES, 10K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0048
Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0048
RES, 10K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 10K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9509
Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9509
RES, 10K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 10K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AC0048
Product Name Res, 10K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details