multicomp PRO Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003432

Description
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9999
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9999
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9461
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9461
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9999
Product Name Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers