multicomp PRO Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003379

Description
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9408
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9408
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9946
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9946
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9408
Product Name Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details