multicomp PRO Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003300

Description
RES, 270R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9867
Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9867
RES, 270R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 270R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9329
Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9329
RES, 270R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 270R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9867
Product Name Res, 270R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details