multicomp PRO Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003275

Description
RES, 160R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9304
Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9304
RES, 160R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 160R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9842
Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9842
RES, 160R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 160R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9304
Product Name Res, 160R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers