multicomp PRO Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003231

Description
RES, 62R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9798
Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9798
RES, 62R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 62R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9260
Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9260
RES, 62R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 62R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9798
Product Name Res, 62R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers