multicomp PRO Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003223

Description
RES, 51R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9790
Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9790
RES, 51R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 51R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9252
Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9252
RES, 51R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 51R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9790
Product Name Res, 51R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details