multicomp PRO Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003194

Description
RES, 3K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9223
Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9223
RES, 3K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 3K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9761
Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9761
RES, 3K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 3K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9223
Product Name Res, 3K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details