multicomp PRO Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003143

Description
RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9710
Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9710
RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9172
Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9172
RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9710
Product Name Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details