multicomp PRO Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003057

Description
RES, 180R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9086
Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9086
RES, 180R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 180R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9624
Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9624
RES, 180R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 180R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9086
Product Name Res, 180R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers