multicomp PRO Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003038

Description
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9605
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9605
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9067
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9067
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9605
Product Name Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details