multicomp PRO Rf Cable Assy, Sma R/a-Sma Plug, 517Mm; Connector To Connector Multicomp Pro MC002988

Description
RF CABLE ASSY, SMA R/A-SMA PLUG, 517MM; Connector to Connector:90° SMA Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:20.4"; Cable Length - Metric:517mm; Jacket Colour:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA R/A-SMA PLUG, 517MM; Connector to Connector:90° SMA Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:20.4"; Cable Length - Metric:517mm; Jacket Colour:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma R/a-Sma Plug, 517Mm; Connector To Connector Multicomp Pro - 71AC0499 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma R/a-Sma Plug, 517Mm; Connector To Connector Multicomp Pro
71AC0499
Rf Cable Assy, Sma R/a-Sma Plug, 517Mm; Connector To Connector Multicomp Pro 71AC0499
RF CABLE ASSY, SMA R/A-SMA PLUG, 517MM; Connector to Connector:90° SMA Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:20.4"; Cable Length - Metric:517mm; Jacket Colour:-; Product Range:-; SVHC:NoRoHS Compliant: Yes

RF CABLE ASSY, SMA R/A-SMA PLUG, 517MM; Connector to Connector:90° SMA Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:20.4"; Cable Length - Metric:517mm; Jacket Colour:-; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0499
Product Name Rf Cable Assy, Sma R/a-Sma Plug, 517Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

QD Cable/Cord Set - 977715 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - NE020 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details