multicomp PRO Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp MC002983

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp - 69AC6202 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp
69AC6202
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp 69AC6202
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6202
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details