multicomp PRO Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp MC002981

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp - 69AC6200 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp
69AC6200
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp 69AC6200
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6200
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details