multicomp PRO Ring Tongue Terminal, M10, 3/8, Pk5; Stud Size - Metric Multicomp Pro MC002918

Description
RING TONGUE TERMINAL, M10, 3/8, PK5; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RING TONGUE TERMINAL, M10, 3/8, PK5; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Tongue Terminal, M10, 3/8, Pk5; Stud Size - Metric Multicomp Pro - 71AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, M10, 3/8, Pk5; Stud Size - Metric Multicomp Pro
71AC0494
Ring Tongue Terminal, M10, 3/8, Pk5; Stud Size - Metric Multicomp Pro 71AC0494
RING TONGUE TERMINAL, M10, 3/8, PK5; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

RING TONGUE TERMINAL, M10, 3/8, PK5; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0494
Product Name Ring Tongue Terminal, M10, 3/8, Pk5; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products