multicomp PRO Terminal, Ring Tongue, M6, 0Awg, Pk5; Stud Size - Metric Multicomp Pro MC002916

Description
TERMINAL, RING TONGUE, M6, 0AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M6, 0AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M6, 0Awg, Pk5; Stud Size - Metric Multicomp Pro - 71AC0492 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 0Awg, Pk5; Stud Size - Metric Multicomp Pro
71AC0492
Terminal, Ring Tongue, M6, 0Awg, Pk5; Stud Size - Metric Multicomp Pro 71AC0492
TERMINAL, RING TONGUE, M6, 0AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 0AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0492
Product Name Terminal, Ring Tongue, M6, 0Awg, Pk5; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
ArmorConnect M22 Male Receptacle - 280-M22M-M1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers