multicomp PRO Terminal, Ring Tongue, M6, 2Awg, Pk5; Stud Size - Metric Multicomp Pro MC002911

Description
TERMINAL, RING TONGUE, M6, 2AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, M6, 2AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M6, 2Awg, Pk5; Stud Size - Metric Multicomp Pro - 71AC0487 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 2Awg, Pk5; Stud Size - Metric Multicomp Pro
71AC0487
Terminal, Ring Tongue, M6, 2Awg, Pk5; Stud Size - Metric Multicomp Pro 71AC0487
TERMINAL, RING TONGUE, M6, 2AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 2AWG, PK5; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0487
Product Name Terminal, Ring Tongue, M6, 2Awg, Pk5; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details