multicomp PRO Terminal, Ring Tongue, M10, 8Awg, Pk100; Stud Size - Metric Multicomp Pro MC002899

Description
TERMINAL, RING TONGUE, M10, 8AWG, PK100; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M10, 8AWG, PK100; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M10, 8Awg, Pk100; Stud Size - Metric Multicomp Pro - 71AC0475 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 8Awg, Pk100; Stud Size - Metric Multicomp Pro
71AC0475
Terminal, Ring Tongue, M10, 8Awg, Pk100; Stud Size - Metric Multicomp Pro 71AC0475
TERMINAL, RING TONGUE, M10, 8AWG, PK100; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 8AWG, PK100; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0475
Product Name Terminal, Ring Tongue, M10, 8Awg, Pk100; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M9AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details