multicomp PRO Terminal, Ring Tongue, M4, 14Awg, Pk100; Stud Size - Metric Multicomp Pro MC002882

Description
TERMINAL, RING TONGUE, M4, 14AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, M4, 14AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, M4, 14Awg, Pk100 is a non-insulated ring tongue terminal designed for crimp termination. It is made from copper and features a tin plating for enhanced conductivity and corrosion resistance. This terminal is suitable for wire sizes ranging from 14 AWG, with a conductor cross-section area of 2.5 mm². The stud size is metric M4, which corresponds to an imperial size of #8. This product is part of the Multicomp Pro range and is RoHS compliant, ensuring it meets environmental standards. It is packaged in quantities of 100, making it suitable for bulk applications.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, M4, 14Awg, Pk100 is a non-insulated ring tongue terminal designed for crimp termination. It is made from copper and features a tin plating for enhanced conductivity and corrosion resistance. This terminal is suitable for wire sizes ranging from 14 AWG, with a conductor cross-section area of 2.5 mm². The stud size is metric M4, which corresponds to an imperial size of #8. This product is part of the Multicomp Pro range and is RoHS compliant, ensuring it meets environmental standards. It is packaged in quantities of 100, making it suitable for bulk applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M4, 14Awg, Pk100; Stud Size - Metric Multicomp Pro - 71AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 14Awg, Pk100; Stud Size - Metric Multicomp Pro
71AC0458
Terminal, Ring Tongue, M4, 14Awg, Pk100; Stud Size - Metric Multicomp Pro 71AC0458
TERMINAL, RING TONGUE, M4, 14AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 14AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0458
Product Name Terminal, Ring Tongue, M4, 14Awg, Pk100; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling plug - NPHS-S6-M-BC9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details