multicomp PRO Terminal, Ring Tongue, M5, 16Awg; Stud Size - Metric Multicomp Pro MC002876

Description
TERMINAL, RING TONGUE, M5, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M5, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M5, 16Awg; Stud Size - Metric Multicomp Pro - 71AC0452 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 16Awg; Stud Size - Metric Multicomp Pro
71AC0452
Terminal, Ring Tongue, M5, 16Awg; Stud Size - Metric Multicomp Pro 71AC0452
TERMINAL, RING TONGUE, M5, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27 RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0452
Product Name Terminal, Ring Tongue, M5, 16Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers