multicomp PRO Cable Assy, Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro MC002871

Description
CABLE ASSY, BNC PLUG-PLUG, 1M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, BNC PLUG-PLUG, 1M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro - 69AC6162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro
69AC6162
Cable Assy, Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro 69AC6162
CABLE ASSY, BNC PLUG-PLUG, 1M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, 1M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC6162
Product Name Cable Assy, Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NR500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details