multicomp PRO Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro MC002828

Description
PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro - 67AC6052 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro
67AC6052
Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro 67AC6052
PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 67AC6052
Product Name Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823997-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details