multicomp PRO Power Cord, Iec 60320 C14-C13, 10Ft; Connector Type A Multicomp Pro MC002826

Description
POWER CORD, IEC 60320 C14-C13, 10FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-C13, 10FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-C13, 10Ft; Connector Type A Multicomp Pro - 67AC6050 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-C13, 10Ft; Connector Type A Multicomp Pro
67AC6050
Power Cord, Iec 60320 C14-C13, 10Ft; Connector Type A Multicomp Pro 67AC6050
POWER CORD, IEC 60320 C14-C13, 10FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-C13, 10FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 67AC6050
Product Name Power Cord, Iec 60320 C14-C13, 10Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2711431 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details