multicomp PRO Dc Power Conn, Rcpt, 2.1Mm, 0.5A, Panel; Gender Multicomp Pro MC002825

Description
DC POWER CONN, RCPT, 2.1MM, 0.5A, PANEL; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, RCPT, 2.1MM, 0.5A, PANEL; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Rcpt, 2.1Mm, 0.5A, Panel; Gender Multicomp Pro - 69AC3113 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Rcpt, 2.1Mm, 0.5A, Panel; Gender Multicomp Pro
69AC3113
Dc Power Conn, Rcpt, 2.1Mm, 0.5A, Panel; Gender Multicomp Pro 69AC3113
DC POWER CONN, RCPT, 2.1MM, 0.5A, PANEL; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes

DC POWER CONN, RCPT, 2.1MM, 0.5A, PANEL; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3113
Product Name Dc Power Conn, Rcpt, 2.1Mm, 0.5A, Panel; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products