multicomp PRO Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro MC002812

Description
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
Datasheet
Description
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro - 72AC6188 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro
72AC6188
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro 72AC6188
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6188
Product Name Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
898D Receptacles - 888D-M12AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details