multicomp PRO Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp MC002809

Description
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet
Description
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp - 72AC6181 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp
72AC6181
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp 72AC6181
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro - 72AC6182 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro
72AC6182
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro 72AC6182
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6181
Product Name Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 2133186 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details