multicomp PRO Fuse Holder, Std Blade, 30A, 24Vdc, Qc; Fuse Holder Type Multicomp Pro MC002807

Description
FUSE HOLDER, STD BLADE, 30A, 24VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, STD BLADE, 30A, 24VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Std Blade, 30A, 24Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Std Blade, 30A, 24Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3873
Fuse Holder, Std Blade, 30A, 24Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3873
FUSE HOLDER, STD BLADE, 30A, 24VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, STD BLADE, 30A, 24VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3873
Product Name Fuse Holder, Std Blade, 30A, 24Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-2058-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
3 suppliers
Auto Fuses Auto In-line fuse holders - VF-708B With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 336943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details