multicomp PRO Fuse Holder, 6.35 X 32Mm, 30A, 32Vdc; Fuse Holder Type Multicomp Pro MC002806

Description
FUSE HOLDER, 6.35 X 32MM, 30A, 32VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.35 X 32MM, 30A, 32VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.35 X 32Mm, 30A, 32Vdc; Fuse Holder Type Multicomp Pro - 65AC3872 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 32Mm, 30A, 32Vdc; Fuse Holder Type Multicomp Pro
65AC3872
Fuse Holder, 6.35 X 32Mm, 30A, 32Vdc; Fuse Holder Type Multicomp Pro 65AC3872
FUSE HOLDER, 6.35 X 32MM, 30A, 32VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; RoHS Compliant: Yes

FUSE HOLDER, 6.35 X 32MM, 30A, 32VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3872
Product Name Fuse Holder, 6.35 X 32Mm, 30A, 32Vdc; Fuse Holder Type Multicomp Pro
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in - FXP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 25 to 45 amps
Rated Operating Voltage 500 to 600 volts
View Details