multicomp PRO Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro MC002800

Description
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3867
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3867
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3867
Product Name Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details