multicomp PRO Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro MC002799

Description
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3866 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3866
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3866
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3866
Product Name Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 563784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Fuse Holder Type Schurter - 21T4812 - Newark, An Avnet Company
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details