multicomp PRO Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro MC002798

Description
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage RatingRoHS Compliant: Yes
Description
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage RatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3865
Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3865
FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage RatingRoHS Compliant: Yes

FUSE HOLDER, STD BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Standard Blade, ATC, ATO; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3865
Product Name Fuse Holder, Std Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe - 70080763 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - CE3872-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 Pole Fuse Holder - 1492-FB1M30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers