multicomp PRO Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro MC002797

Description
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3864
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3864
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3864
Product Name Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Street Lighting Fuse Boxes - 043462-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC - FEC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 500 to 600 volts
View Details
Fuse Holders - V-18(215) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details