multicomp PRO Fuse Holder, 6.35 X 32Mm, 10A, 250V, Qc; Fuse Holder Type Multicomp Pro MC002794

Description
FUSE HOLDER, 6.35 X 32MM, 10A, 250V, QC; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:10A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Description
FUSE HOLDER, 6.35 X 32MM, 10A, 250V, QC; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:10A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.35 X 32Mm, 10A, 250V, Qc; Fuse Holder Type Multicomp Pro - 65AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 32Mm, 10A, 250V, Qc; Fuse Holder Type Multicomp Pro
65AC3861
Fuse Holder, 6.35 X 32Mm, 10A, 250V, Qc; Fuse Holder Type Multicomp Pro 65AC3861
FUSE HOLDER, 6.35 X 32MM, 10A, 250V, QC; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:10A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, 6.35 X 32MM, 10A, 250V, QC; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:10A; Fuse Size Held:6.35mm x 30mm, 6.35mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3861
Product Name Fuse Holder, 6.35 X 32Mm, 10A, 250V, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole 600V 400 A Fuse Block - 1491-N521 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
Street Lighting Fuse Boxes - 606062-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details