multicomp PRO Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro MC002793

Description
ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro - 65AC3860 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro
65AC3860
Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro 65AC3860
ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65AC3860
Product Name Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details