multicomp PRO Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Multicomp Pro MC002789

Description
BATTERY, NON RECHARGEABLE, 3V, 50MAH; Battery Voltage:3V; Battery Size Code:Button Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:-; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 50MAH; Battery Voltage:3V; Battery Size Code:Button Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:-; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Multicomp Pro - 63AC8790 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Multicomp Pro
63AC8790
Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Multicomp Pro 63AC8790
BATTERY, NON RECHARGEABLE, 3V, 50MAH; Battery Voltage:3V; Battery Size Code:Button Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:-; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 50MAH; Battery Voltage:3V; Battery Size Code:Button Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:-; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 63AC8790
Product Name Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Multicomp Pro
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details