multicomp PRO Battery, Non Rechargeable, 3.6V, 2.4Ah; Battery Voltage Multicomp Pro MC002787

Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.4AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:2.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.4AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:2.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 2.4Ah; Battery Voltage Multicomp Pro - 63AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 2.4Ah; Battery Voltage Multicomp Pro
63AC8788
Battery, Non Rechargeable, 3.6V, 2.4Ah; Battery Voltage Multicomp Pro 63AC8788
BATTERY, NON RECHARGEABLE, 3.6V, 2.4AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:2.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 2.4AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:2.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 63AC8788
Product Name Battery, Non Rechargeable, 3.6V, 2.4Ah; Battery Voltage Multicomp Pro
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details