multicomp PRO Usb Cord, 2.0 Type A Plug-Rcpt, 6Ft, Blk; Connector A Multicomp Pro MC002724

Description
USB CORD, 2.0 TYPE A PLUG-RCPT, 6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CORD, 2.0 TYPE A PLUG-RCPT, 6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0 Type A Plug-Rcpt, 6Ft, Blk; Connector A Multicomp Pro - 58AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A Plug-Rcpt, 6Ft, Blk; Connector A Multicomp Pro
58AC7763
Usb Cord, 2.0 Type A Plug-Rcpt, 6Ft, Blk; Connector A Multicomp Pro 58AC7763
USB CORD, 2.0 TYPE A PLUG-RCPT, 6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 TYPE A PLUG-RCPT, 6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7763
Product Name Usb Cord, 2.0 Type A Plug-Rcpt, 6Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/410-100 - WAGO
Specs
Application Instrumentation and Control
View Details