multicomp PRO Axial Fan, 80Mm, 12Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp MC002716

Description
AXIAL FAN, 80MM, 12VDC, 60CFM, 44.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.29W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 60CFM, 44.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.29W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp - 57AC0120 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp
57AC0120
Axial Fan, 80Mm, 12Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp 57AC0120
AXIAL FAN, 80MM, 12VDC, 60CFM, 44.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.29W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 60CFM, 44.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.29W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0120
Product Name Axial Fan, 80Mm, 12Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details