multicomp PRO Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp MC002715

Description
AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.23W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.23W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp - 57AC0119 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp
57AC0119
Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp 57AC0119
AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.23W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.23W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0119
Product Name Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details