multicomp PRO Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp MC002710

Description
AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp - 57AC0114 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
57AC0114
Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp 57AC0114
AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 41CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0114
Product Name Axial Fan, 80Mm, 24Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fan - 141LS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details