multicomp PRO Axial Fan, 60Mm, 24Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp MC002701

Description
AXIAL FAN, 60MM, 24VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:2.09W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:2.09W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp - 57AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp
57AC0105
Axial Fan, 60Mm, 24Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp 57AC0105
AXIAL FAN, 60MM, 24VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:2.09W RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:2.09W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0105
Product Name Axial Fan, 60Mm, 24Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.4 SCFM (44.87 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details