multicomp PRO Axial Fan, 50Mm, 12Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp MC002697

Description
AXIAL FAN, 50MM, 12VDC, 17CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1W; Rated Speed:6100rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12VDC, 17CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1W; Rated Speed:6100rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp - 57AC0101 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp
57AC0101
Axial Fan, 50Mm, 12Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp 57AC0101
AXIAL FAN, 50MM, 12VDC, 17CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1W; Rated Speed:6100rpm RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 17CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1W; Rated Speed:6100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0101
Product Name Axial Fan, 50Mm, 12Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 24 volts
View Details