multicomp PRO Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp MC002692

Description
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp - 57AC0096 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp
57AC0096
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp 57AC0096
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0096
Product Name Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.8 SCFM (18.36 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details