multicomp PRO Axial Fan, 40Mm, 12Vdc, 6.3Cfm, 16.5Dba; Supply Voltage Vdc Multicomp MC002691

Description
AXIAL FAN, 40MM, 12VDC, 6.3CFM, 16.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:16.5dBA; Power Rating:560mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 6.3CFM, 16.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:16.5dBA; Power Rating:560mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 6.3Cfm, 16.5Dba; Supply Voltage Vdc Multicomp - 57AC0095 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 6.3Cfm, 16.5Dba; Supply Voltage Vdc Multicomp
57AC0095
Axial Fan, 40Mm, 12Vdc, 6.3Cfm, 16.5Dba; Supply Voltage Vdc Multicomp 57AC0095
AXIAL FAN, 40MM, 12VDC, 6.3CFM, 16.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:16.5dBA; Power Rating:560mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 6.3CFM, 16.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:16.5dBA; Power Rating:560mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0095
Product Name Axial Fan, 40Mm, 12Vdc, 6.3Cfm, 16.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.3 SCFM (10.71 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details