multicomp PRO Axial Fan, 40Mm, 12Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp MC002689

Description
AXIAL FAN, 40MM, 12VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:810mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:810mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp - 57AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp
57AC0093
Axial Fan, 40Mm, 12Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp 57AC0093
AXIAL FAN, 40MM, 12VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:810mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:810mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0093
Product Name Axial Fan, 40Mm, 12Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.9 SCFM (15.13 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details