multicomp PRO Axial Fan, 40Mm, 12Vdc, 9.9Cfm, 31.4Dba; Supply Voltage Vdc Multicomp MC002687

Description
AXIAL FAN, 40MM, 12VDC, 9.9CFM, 31.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.9CFM; Noise Rating:31.4dBA; Power Rating:1.22W; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 9.9CFM, 31.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.9CFM; Noise Rating:31.4dBA; Power Rating:1.22W; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 9.9Cfm, 31.4Dba; Supply Voltage Vdc Multicomp - 57AC0091 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 9.9Cfm, 31.4Dba; Supply Voltage Vdc Multicomp
57AC0091
Axial Fan, 40Mm, 12Vdc, 9.9Cfm, 31.4Dba; Supply Voltage Vdc Multicomp 57AC0091
AXIAL FAN, 40MM, 12VDC, 9.9CFM, 31.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.9CFM; Noise Rating:31.4dBA; Power Rating:1.22W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 9.9CFM, 31.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.9CFM; Noise Rating:31.4dBA; Power Rating:1.22W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0091
Product Name Axial Fan, 40Mm, 12Vdc, 9.9Cfm, 31.4Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.9 SCFM (16.83 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data