multicomp PRO Centronics Conn, Plug, 24Pos, Solder; No. Of Contacts Multicomp MC002680

Description
CENTRONICS CONN, PLUG, 24POS, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONN, PLUG, 24POS, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Conn, Plug, 24Pos, Solder; No. Of Contacts Multicomp - 54AC9232 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Conn, Plug, 24Pos, Solder; No. Of Contacts Multicomp
54AC9232
Centronics Conn, Plug, 24Pos, Solder; No. Of Contacts Multicomp 54AC9232
CENTRONICS CONN, PLUG, 24POS, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CENTRONICS CONN, PLUG, 24POS, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC9232
Product Name Centronics Conn, Plug, 24Pos, Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers